NPN Silicon Transistor
Bipolar (BJT) Transistor NPN 450V 5A 100W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 012378-BUT11A
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1.5V @ 500mA, 2.5A
Collector Cut-off Current(Max): 1mA
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200
Bipolar Transistors - BJT NPN Si Transistor Product overview: BUT11A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BUT11A can be used for catalog matching and distributor lookup.
TRANS NPN 450V 5A TO220-3
Bipolar Transistors - BJT NPN Si Transistor
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BUT11A | BUT11AOS-ND | 012378-BUT11A | 2087-BUT11A | BUT11A | BUT11A |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BUT11A | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | Bulk | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |