Rochester Electronics TRANSISTORS - RF Transistors (BJT) - CA3246M CA3246M

Description
Manufacturer: Harris Corporation Win Source Part Number: 865729-CA3246M Operating Temperature Range: -55°C ~ 125°C Features: RF Transistor 5 NPN - - 3GHz - Surface Mount 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 865729-CA3246M Operating Temperature Range: -55°C ~ 125°C Features: RF Transistor 5 NPN - - 3GHz - Surface Mount 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - CA3246M - 865729-CA3246M - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - CA3246M
865729-CA3246M
TRANSISTORS - RF Transistors (BJT) - CA3246M 865729-CA3246M
Manufacturer: Harris Corporation Win Source Part Number: 865729-CA3246M Operating Temperature Range: -55°C ~ 125°C Features: RF Transistor 5 NPN - - 3GHz - Surface Mount 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected

Manufacturer: Harris Corporation
Win Source Part Number: 865729-CA3246M
Operating Temperature Range: -55°C ~ 125°C
Features: RF Transistor 5 NPN - - 3GHz - Surface Mount 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 865729-CA3246M
Product Name TRANSISTORS - RF Transistors (BJT) - CA3246M
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers