Nexperia B.V. N-channel 40 V, 15.0 mOhm logic level MOSFET in LFPAK33 BUK9M15-40HX

Description
Automotive qualified logic level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting
Request a Quote
Description
Automotive qualified logic level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 40 V, 15.0 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, automotive qualified to AEC-Q101 at 175 °C, with a continuous drain current of 30 A at 25 °C, a drain-source on-state resistance of 8.4 to 15 mΩ at 10 V gate-source voltage and 25 °C, and repetitive avalanche capability. The device features Trench 9 superjunction technology and an LFPAK copper clip package with gull wing leads for high manufacturability and AOI.

Datasheet Summary
Powered by GS/AI

N-channel 40 V, 15.0 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, automotive qualified to AEC-Q101 at 175 °C, with a continuous drain current of 30 A at 25 °C, a drain-source on-state resistance of 8.4 to 15 mΩ at 10 V gate-source voltage and 25 °C, and repetitive avalanche capability. The device features Trench 9 superjunction technology and an LFPAK copper clip package with gull wing leads for high manufacturability and AOI.

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 15.0 mOhm logic level MOSFET in LFPAK33 - BUK9M15-40HX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 15.0 mOhm logic level MOSFET in LFPAK33
BUK9M15-40HX
N-channel 40 V, 15.0 mOhm logic level MOSFET in LFPAK33 BUK9M15-40HX
Automotive qualified logic level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting

Automotive qualified logic level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications.

Features and benefits

  • Fully automotive qualified to AEC-Q101 at 175 °C
  • Trench 9 superjunction technology:
    • Low power losses, high power density

Applications

  • 12 V automotive systems
  • Powertrain, chassis, body and infotainment applications
  • Medium/Low power motor drive
  • DC-DC systems
  • LED lighting
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 961598-BUK9M15-40HX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
961598-BUK9M15-40HX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 961598-BUK9M15-40HX
Win Source Part Number: 961598-BUK9M15-40HX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 30A (Ta) Rds On (Max) @ Id, Vgs: 15mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 1mA Power Dissipation (Max): 44W (Ta) Package / Case: SOT-1210, 8-LFPAK33 (5-Lead) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 16.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1026 pF @ 25 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-8678-2,1727-867 8-1,1727-8678-6,9346 60798115 Base Product Number: BUK9M15 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 961598-BUK9M15-40HX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 30A (Ta)
Rds On (Max) @ Id, Vgs: 15mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 1mA
Power Dissipation (Max): 44W (Ta)
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 16.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1026 pF @ 25 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-8678-2,1727-8678-1,1727-8678-6,934660798115
Base Product Number: BUK9M15
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8678-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8678-6-ND
Single FETs, MOSFETs 1727-8678-6-ND
N-Channel 40V 30A (Ta) 44W (Ta) Surface Mount LFPAK33

N-Channel 40V 30A (Ta) 44W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8678-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8678-1-ND
Single FETs, MOSFETs 1727-8678-1-ND
N-Channel 40V 30A (Ta) 44W (Ta) Surface Mount LFPAK33

N-Channel 40V 30A (Ta) 44W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8678-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8678-2-ND
Single FETs, MOSFETs 1727-8678-2-ND
N-Channel 40V 30A (Ta) 44W (Ta) Surface Mount LFPAK33

N-Channel 40V 30A (Ta) 44W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
 - BUK9M15-40HX - Rochester Electronics
Newburyport, MA, United States
N-channel 40V, logic level MOSFET in LFPAK33

N-channel 40V, logic level MOSFET in LFPAK33

Supplier's Site Datasheet
Singapore, Singapore
40V 30A MOSFET Transistor
278-BUK9M15-40HX
40V 30A MOSFET Transistor 278-BUK9M15-40HX
MOSFET N-CH 40V 30A LFPAK33 Product overview: BUK9M15-40HX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M15-40HX can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 30A LFPAK33 Product overview: BUK9M15-40HX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M15-40HX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 40 V, 15.0 m? logic level MOSFET in LFPAK33

MOSFET N-channel 40 V, 15.0 m? logic level MOSFET in LFPAK33

Buy Now Datasheet
Mosfet, N-Ch, 40V, 30A, 175Deg C, 44W; Transistor Polarity Nexperia - 99AC8925 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 30A, 175Deg C, 44W; Transistor Polarity Nexperia
99AC8925
Mosfet, N-Ch, 40V, 30A, 175Deg C, 44W; Transistor Polarity Nexperia 99AC8925
MOSFET, N-CH, 40V, 30A, 175DEG C, 44W; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0121ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.85V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 30A, 175DEG C, 44W; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0121ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.85V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - BUK9M15-40HX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9M15-40HX
Single FETs, MOSFETs BUK9M15-40HX
MOSFET N-CH 40V 30A LFPAK33

MOSFET N-CH 40V 30A LFPAK33

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M15-40HX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M15-40HX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M15-40HX
MOSFET N-CH 40V 30A LFPAK33

MOSFET N-CH 40V 30A LFPAK33

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK9M15-40HX 961598-BUK9M15-40HX 1727-8678-6-ND BUK9M15-40HX 278-BUK9M15-40HX BUK9M15-40HX 99AC8925 BUK9M15-40HX BUK9M15-40HX
Product Name N-channel 40 V, 15.0 mOhm logic level MOSFET in LFPAK33 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 40V 30A MOSFET Transistor MOSFET Mosfet, N-Ch, 40V, 30A, 175Deg C, 44W; Transistor Polarity Nexperia Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
IDSS 30000 milliamps 30000 milliamps 30000 milliamps
VGS(off) 20 volts
PD 44 milliwatts 44000 milliwatts 44 milliwatts 44000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN/NPN general-purpose transistor - BC847BS-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
55V 48A DPAK MOSFET Transistor - 278-BUK7222-55A,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 103000 milliwatts
View Details
5 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ASW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
6 suppliers