Nexperia B.V. N-channel 80 V,15 mΩ logic level MOSFET in LFPAK56 BUK9Y14-80E,115

Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 80 V, 15 mΩ logic level MOSFET in an LFPAK56 (SOT669) package, rated for junction temperatures up to 175 °C and compliant with AEC-Q101 for automotive applications. The device supports repetitive avalanche operation, has a true logic level gate with a threshold voltage of at least 0.5 V at 175 °C, and offers a drain-source on-state resistance of 12.2 mΩ at 25 °C and 15 A. Maximum continuous drain current is 62 A at 25 °C, with a total power dissipation of 147 W. Thermal resistance from junction to mounting base is 1.02 K/W. The package measures up to 6.2 mm in length, 5.0 mm in width, and 1.2 mm in height.

Datasheet Summary
Powered by GS/AI

N-channel 80 V, 15 mΩ logic level MOSFET in an LFPAK56 (SOT669) package, rated for junction temperatures up to 175 °C and compliant with AEC-Q101 for automotive applications. The device supports repetitive avalanche operation, has a true logic level gate with a threshold voltage of at least 0.5 V at 175 °C, and offers a drain-source on-state resistance of 12.2 mΩ at 25 °C and 15 A. Maximum continuous drain current is 62 A at 25 °C, with a total power dissipation of 147 W. Thermal resistance from junction to mounting base is 1.02 K/W. The package measures up to 6.2 mm in length, 5.0 mm in width, and 1.2 mm in height.

Suppliers

Company
Product
Description
Supplier Links
N-channel 80 V,15 mΩ logic level MOSFET in LFPAK56 - BUK9Y14-80E,115 - Nexperia B.V.
Nijmegen, Netherlands
N-channel 80 V,15 mΩ logic level MOSFET in LFPAK56
BUK9Y14-80E,115
N-channel 80 V,15 mΩ logic level MOSFET in LFPAK56 BUK9Y14-80E,115
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V, 24 V and 48 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
 - BUK9Y14-80E,115 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 62A I(D), 80V, 0.015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235

Power Field-Effect Transistor, 62A I(D), 80V, 0.015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1810-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1810-1-ND
Single FETs, MOSFETs 1727-1810-1-ND
N-Channel 80V 62A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 62A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1810-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1810-2-ND
Single FETs, MOSFETs 1727-1810-2-ND
N-Channel 80V 62A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 62A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1810-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1810-6-ND
Single FETs, MOSFETs 1727-1810-6-ND
N-Channel 80V 62A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 62A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 958412-BUK9Y14-80E,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
958412-BUK9Y14-80E,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 958412-BUK9Y14-80E,115
Win Source Part Number: 958412-BUK9Y14-80E,1 15 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 62A (Tc) Rds On (Max) @ Id, Vgs: 14mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power Dissipation (Max): 147W (Tc) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 28.9 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 4640 pF @ 25 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): BUK9E15-60E,127; PMF3800SN,115; BUK7Y54-75B,115; PMPB40SNA,115"BUK9Y1 4-80E,115"; 934067029115; BUK9Y14-80E 115; BUK9Y14-80E115; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-1810-2,1727-181 0-1,568-11424-2,9340 67029115,568-11424-1 ,568-11424-6-ND,568- 11424-1-ND,568-11424 -2-ND,BUK9Y14-80E,11 5-ND,1727-1810-6,568 -11424-6 Base Product Number: BUK9Y14 Drive Voltage (Max Rds On, Min Rds On): 5V

Win Source Part Number: 958412-BUK9Y14-80E,115
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 62A (Tc)
Rds On (Max) @ Id, Vgs: 14mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power Dissipation (Max): 147W (Tc)
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 28.9 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 4640 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): BUK9E15-60E,127; PMF3800SN,115; BUK7Y54-75B,115; PMPB40SNA,115"BUK9Y14-80E,115"; 934067029115; BUK9Y14-80E 115; BUK9Y14-80E115;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-1810-2,1727-1810-1,568-11424-2,934067029115,568-11424-1,568-11424-6-ND,568-11424-1-ND,568-11424-2-ND,BUK9Y14-80E,115-ND,1727-1810-6,568-11424-6
Base Product Number: BUK9Y14
Drive Voltage (Max Rds On, Min Rds On): 5V

Buy Now Datasheet
Singapore, Singapore
N-Channel 80 V SOIC MOSFET Transistor
278-BUK9Y14-80E,115
N-Channel 80 V SOIC MOSFET Transistor 278-BUK9Y14-80E,115
BUK9Y14-80E - N-channel 80 V,15 mΩ logic level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK9Y14-80E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y14-80E,115 can be used for catalog matching and distributor lookup.

BUK9Y14-80E - N-channel 80 V,15 mΩ logic level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK9Y14-80E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y14-80E,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9Y14-80E,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9Y14-80E,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9Y14-80E,115
MOSFET N-CH 80V 62A LFPAK56

MOSFET N-CH 80V 62A LFPAK56

Supplier's Site
Mosfet Transistor, N Channel, 62 A, 80 V, 0.0113 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia - 90W4306 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 62 A, 80 V, 0.0113 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia
90W4306
Mosfet Transistor, N Channel, 62 A, 80 V, 0.0113 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia 90W4306
MOSFET Transistor, N Channel, 62 A, 80 V, 0.0113 ohm, 10 V, 1.7 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 62 A, 80 V, 0.0113 ohm, 10 V, 1.7 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - BUK9Y14-80E,115 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9Y14-80E,115
Single FETs, MOSFETs BUK9Y14-80E,115
MOSFET N-CH 80V 62A LFPAK56

MOSFET N-CH 80V 62A LFPAK56

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9Y14-80E,115 BUK9Y14-80E,115 1727-1810-1-ND 958412-BUK9Y14-80E,115 278-BUK9Y14-80E,115 BUK9Y14-80E,115 90W4306 BUK9Y14-80E,115
Product Name N-channel 80 V,15 mΩ logic level MOSFET in LFPAK56 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 80 V SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 62 A, 80 V, 0.0113 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
IDSS 62000 milliamps 62000 milliamps
VGS(off) 10 volts
PD 147 milliwatts 147000 milliwatts 147000 milliwatts
Unlock Full Specs
to access all available technical data