The DTA143TET1G is a PNP digital transistor with an integrated bias resistor network, designed to replace discrete transistor-resistor combinations and reduce board space. It is packaged in SC-75 and rated for a collector-emitter voltage of 50 Vdc and a continuous collector current of 100 mAdc. The device dissipates 200 mW at 25°C ambient temperature and derates at 1.6 mW/°C above this point. It operates within a junction and storage temperature range of -55°C to +150°C. The part is Pb-free, halogen-free, and RoHS compliant.
Manufacturer: ON Semiconductor
Win Source Part Number: 869881-DTA143TET1G
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SC-75, SOT-416
Package: Bulk
Package: SC-75, SOT-416
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SC-75, SOT-416
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 869881-DTA143TET1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA143TET1G |
| Polarity | PNP |