Manufacturer: ON Semiconductor
Win Source Part Number: 100893-CPH3215-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 500MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 225mV @ 15mA, 750mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 30V 1.5A 500MHz 900mW Surface Mount 3-CP
Bipolar Transistor, (-)30V, (-)1.5A, uPNP)NPN Single uPH3
Bipolar Transistor, (-)30V, (-)1.5A, Low VCE(sat), (PNP)NPN Single CPH3, CPH3, 3000-REEL Product overview: CPH3215-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3215-TL-H can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIP NPN 1.5A 30V
TRANS NPN 30V 1.5A 3CP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 100893-CPH3215-TL-H | CPH3215-TL-H-ND | CPH3215-TL-H | 276-CPH3215-TL-H | CPH3215-TL-H | CPH3215-TL-H |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CPH3215-TL-H | Single Bipolar Transistors | 30V 1.5A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | NPN; PNP | NPN | ||
| Package Type | SOT3; 3-CPH | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SC-59, TO-236, SOT-23 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 1500 milliamps | 1500 milliamps |