Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y8R7-60E115 BUK7Y8R7-60E115

Description
Manufacturer: NXP Win Source Part Number: 913780-BUK7Y8R7-60E1 15 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 913780-BUK7Y8R7-60E1 15 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y8R7-60E115 - 913780-BUK7Y8R7-60E115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y8R7-60E115
913780-BUK7Y8R7-60E115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y8R7-60E115 913780-BUK7Y8R7-60E115
Manufacturer: NXP Win Source Part Number: 913780-BUK7Y8R7-60E1 15 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: NXP
Win Source Part Number: 913780-BUK7Y8R7-60E115
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 913780-BUK7Y8R7-60E115
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y8R7-60E115
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - AUIRF540ZSTRR - 1149799-AUIRF540ZSTRR - Win Source Electronics
Specs
Package Type SOT3
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3888-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 1 ohms
IDSS 9000 milliamps
View Details
CSD25211W1015 P-Channel NexFET? Power MOSFET - CSD25211W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0330 ohms
View Details
7 suppliers