The CPH6337-TL-W is a P-channel MOSFET designed for low gate charge and low on-resistance applications, such as load switching. It is packaged in a 6-CPH surface-mount case with dimensions matching the CPH6 layout, featuring a drain-to-source voltage rating of -12V and a continuous drain current of -3.5A. The device has a maximum on-resistance of 70mΩ at -4.5V gate drive and 115mΩ at -2.5V, with a total gate charge of 5.6nC. It complies with RoHS and halogen-free requirements, and operates with a junction temperature range up to 150°C. Thermal resistance is 78.1°C/W when mounted on a 1200mm² × 0.8mm ceramic substrate.
Manufacturer: ON Semiconductor
Win Source Part Number: 915722-CPH6337-TL-W
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 12 V 3.5A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Package: Bulk
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 6-CPH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.29.0095
Other Part Number: 2156-CPH6337-TL-W, 2156-CPH6337-TL-W-ON
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 915722-CPH6337-TL-W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6337-TL-W |
| Polarity | P-Channel |