Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - CA3127ER4102 CA3127ER4102

Description
Manufacturer: Intersil Win Source Part Number: 865727-CA3127ER4102 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 865727-CA3127ER4102 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - CA3127ER4102 - 865727-CA3127ER4102 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CA3127ER4102
865727-CA3127ER4102
TRANSISTORS - Transistors (BJT) - Single - CA3127ER4102 865727-CA3127ER4102
Manufacturer: Intersil Win Source Part Number: 865727-CA3127ER4102 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined

Manufacturer: Intersil
Win Source Part Number: 865727-CA3127ER4102
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 865727-CA3127ER4102
Product Name TRANSISTORS - Transistors (BJT) - Single - CA3127ER4102
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - AIGB15N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details