The DTA114TET1G is a PNP bipolar digital transistor (BRT) in an SC-75 package, designed to replace a discrete transistor and external bias resistor network. It features a monolithic bias resistor network with R1 = 10 kΩ and integrates collector, emitter, and base connections. The device has a maximum collector-base voltage of 50 Vdc and collector-emitter voltage of 50 Vdc, with a continuous collector current of 100 mAdc. It operates with an input forward voltage up to 40 Vdc and reverse voltage up to 5 Vdc. The transistor offers a minimum DC current gain (hFE) of 160 at IC = 5.0 mA and VCE = 10 V, with a collector-emitter saturation voltage of 0.25 V at IC = 10 mA and IB = 0.3 mA. The junction and storage temperature range is -55°C to +150°C. The device is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified for automotive applications.
PNP Bipolar Digital Transistor (BRT)
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DTA114TET1G |
| Polarity | PNP |