Texas Instruments Standard Linear and Logic Single FETs, MOSFETs CSD18532NQ5BT

Description
N-Channel 60V 100A (Ta) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 100A (Ta) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-44042-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44042-1-ND
Single FETs, MOSFETs 296-44042-1-ND
N-Channel 60V 100A (Ta) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 60V 100A (Ta) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-44042-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44042-2-ND
Single FETs, MOSFETs 296-44042-2-ND
N-Channel 60V 100A (Ta) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 60V 100A (Ta) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-44042-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44042-6-ND
Single FETs, MOSFETs 296-44042-6-ND
N-Channel 60V 100A (Ta) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 60V 100A (Ta) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532NQ5BT - 771873-CSD18532NQ5BT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532NQ5BT
771873-CSD18532NQ5BT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532NQ5BT 771873-CSD18532NQ5BT
Manufacturer: Texas Instruments Win Source Part Number: 771873-CSD18532NQ5BT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Family Name: CSD18532NQ5B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: 8-VSON (5x6) Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 3.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 64nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5340pF @ 30V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 156W (Tc) Rds On (Maximum) @ Id, Vgs: 3.4 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): IRFH7085TRPbF; BSC031N06NS3GXT; BSC028N06LS3GXT; BSC028N06LS3 G; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771873-CSD18532NQ5BT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Family Name: CSD18532NQ5B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: 8-VSON (5x6)
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 3.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 64nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5340pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 156W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.4 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): IRFH7085TRPbF; BSC031N06NS3GXT; BSC028N06LS3GXT; BSC028N06LS3 G;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 3.4mOhm MOSFET Transistor
278-CSD18532NQ5BT
60V 3.4mOhm MOSFET Transistor 278-CSD18532NQ5BT
60V, N ch NexFET MOSFET™, single SON5x6, 3.4mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18532NQ5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18532NQ5BT can be used for catalog matching and distributor lookup.

60V, N ch NexFET MOSFET™, single SON5x6, 3.4mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18532NQ5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18532NQ5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CSD18532NQ5BT - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 60V, 0.0044ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 100A I(D), 60V, 0.0044ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60-V N-Channel NexFET Power Mosfet

MOSFET 60-V N-Channel NexFET Power Mosfet

Buy Now Datasheet
Mosfet, N-Ch, 60V, Vson-6; Transistor Polarity Texas Instruments - 28AH2097 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, Vson-6; Transistor Polarity Texas Instruments
28AH2097
Mosfet, N-Ch, 60V, Vson-6; Transistor Polarity Texas Instruments 28AH2097
MOSFET, N-CH, 60V, VSON-6; Transistor Polarity:N Channel; Continuous Drain Current Id:151A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, VSON-6; Transistor Polarity:N Channel; Continuous Drain Current Id:151A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18532NQ5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18532NQ5BT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18532NQ5BT
MOSFET N-CH 60V 100A 8VSON

MOSFET N-CH 60V 100A 8VSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 296-44042-1-ND 771873-CSD18532NQ5BT 278-CSD18532NQ5BT CSD18532NQ5BT CSD18532NQ5BT 28AH2097 CSD18532NQ5BT
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532NQ5BT 60V 3.4mOhm MOSFET Transistor MOSFET Mosfet, N-Ch, 60V, Vson-6; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN SOT3 VSON8 TO-3 8-PowerTDFN
PD 3100 to 156000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data