Nexperia B.V. N-channel 100 V, 153 mΩ logic level MOSFET in LFPAK56 BUK9Y153-100E,115

Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 100 V MOSFET in an LFPAK56 (Power-SO8, SOT669) package, designed for automotive applications and qualified to AEC-Q101. It features a typical drain-source on-state resistance of 122 mΩ at 25 °C, a continuous drain current of 9.4 A at 25 °C, and a maximum junction temperature of 175 °C. The gate-source threshold voltage is specified from 0.5 V to 2.45 V across temperature, supporting true logic level operation. The device is repetitive avalanche rated with a non-repetitive avalanche energy of 9.5 mJ and has a thermal resistance of 4.03 K/W from junction to mounting base.

Datasheet Summary
Powered by GS/AI

N-channel 100 V MOSFET in an LFPAK56 (Power-SO8, SOT669) package, designed for automotive applications and qualified to AEC-Q101. It features a typical drain-source on-state resistance of 122 mΩ at 25 °C, a continuous drain current of 9.4 A at 25 °C, and a maximum junction temperature of 175 °C. The gate-source threshold voltage is specified from 0.5 V to 2.45 V across temperature, supporting true logic level operation. The device is repetitive avalanche rated with a non-repetitive avalanche energy of 9.5 mJ and has a thermal resistance of 4.03 K/W from junction to mounting base.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100 V, 153 mΩ logic level MOSFET in LFPAK56 - BUK9Y153-100E,115 - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100 V, 153 mΩ logic level MOSFET in LFPAK56
BUK9Y153-100E,115
N-channel 100 V, 153 mΩ logic level MOSFET in LFPAK56 BUK9Y153-100E,115
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1493-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1493-6-ND
Single FETs, MOSFETs 1727-1493-6-ND
N-Channel 100V 9.4A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 9.4A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1493-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1493-1-ND
Single FETs, MOSFETs 1727-1493-1-ND
N-Channel 100V 9.4A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 9.4A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1493-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1493-2-ND
Single FETs, MOSFETs 1727-1493-2-ND
N-Channel 100V 9.4A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 9.4A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V SOIC MOSFET Transistor
278-BUK9Y153-100E,115
N-Channel 100 V SOIC MOSFET Transistor 278-BUK9Y153-100E,115
BUK9Y153-100E - N-channel 100 V, 153 mΩ logic level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK9Y153-100E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y153-100E,11 5 can be used for catalog matching and distributor lookup.

BUK9Y153-100E - N-channel 100 V, 153 mΩ logic level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK9Y153-100E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y153-100E,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y153-100E,115 - 865034-BUK9Y153-100E,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y153-100E,115
865034-BUK9Y153-100E,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y153-100E,115 865034-BUK9Y153-100E,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 865034-BUK9Y153-100E ,115 Series: Automotive, AEC-Q101, TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 9.4A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8 Package: SC-100, SOT-669 Package: Reel - TR Mounting: Surface Mount Family Name: BUK9Y153 Categories: Discrete Semiconductor Products Case / Package: LFPAK56, Power-SO8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-1493-6, 568-10973-6, 1727-1493-1, BUK9Y153-100E,115-ND , 568-10973-1-ND, 1727-1493-2, 568-10973-2-ND, 568-10973-2, 934067042115, 568-10973-1, 568-10973-6-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 865034-BUK9Y153-100E,115
Series: Automotive, AEC-Q101, TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 9.4A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8
Package: SC-100, SOT-669
Package: Reel - TR
Mounting: Surface Mount
Family Name: BUK9Y153
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56, Power-SO8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-1493-6, 568-10973-6, 1727-1493-1, BUK9Y153-100E,115-ND, 568-10973-1-ND, 1727-1493-2, 568-10973-2-ND, 568-10973-2, 934067042115, 568-10973-1, 568-10973-6-ND

Buy Now Datasheet
 - BUK9Y153-100E,115 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 9.4A I(D), 100V, 0.153ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235

Power Field-Effect Transistor, 9.4A I(D), 100V, 0.153ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9Y153-100E,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9Y153-100E,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9Y153-100E,115
MOSFET N-CH 100V 9.4A LFPAK56

MOSFET N-CH 100V 9.4A LFPAK56

Supplier's Site
Single FETs, MOSFETs - BUK9Y153-100E,115 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9Y153-100E,115
Single FETs, MOSFETs BUK9Y153-100E,115
MOSFET N-CH 100V 9.4A LFPAK56

MOSFET N-CH 100V 9.4A LFPAK56

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 9.4 A, 100 V, 0.117 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia - 90W4309 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 9.4 A, 100 V, 0.117 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia
90W4309
Mosfet Transistor, N Channel, 9.4 A, 100 V, 0.117 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia 90W4309
MOSFET Transistor, N Channel, 9.4 A, 100 V, 0.117 ohm, 10 V, 1.7 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 9.4 A, 100 V, 0.117 ohm, 10 V, 1.7 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9Y153-100E,115 1727-1493-6-ND 278-BUK9Y153-100E,115 865034-BUK9Y153-100E,115 BUK9Y153-100E,115 BUK9Y153-100E,115 BUK9Y153-100E,115 90W4309
Product Name N-channel 100 V, 153 mΩ logic level MOSFET in LFPAK56 Single FETs, MOSFETs N-Channel 100 V SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y153-100E,115 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet Transistor, N Channel, 9.4 A, 100 V, 0.117 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
IDSS 9400 milliamps 9400 milliamps
VGS(off) 10 volts
PD 37 milliwatts 37000 milliwatts
Unlock Full Specs
to access all available technical data