Texas Instruments High-Performance Analog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single CSD16327Q3T

Description
Win Source Part Number: 1277966-CSD16327Q3T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 24A, 8V Vgs(th) (Max) @ Id: 1.4V @ 250µA Power Dissipation (Max): 74W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-VSON-CLIP (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 8.4 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 12.5 V Vgs (Max): +10V, -8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-47650-6,296-4765 0-2,296-47650-1 Base Product Number: CSD16327 Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Request a Quote Datasheet
Description
Win Source Part Number: 1277966-CSD16327Q3T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 24A, 8V Vgs(th) (Max) @ Id: 1.4V @ 250µA Power Dissipation (Max): 74W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-VSON-CLIP (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 8.4 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 12.5 V Vgs (Max): +10V, -8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-47650-6,296-4765 0-2,296-47650-1 Base Product Number: CSD16327 Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277966-CSD16327Q3T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277966-CSD16327Q3T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277966-CSD16327Q3T
Win Source Part Number: 1277966-CSD16327Q3T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 24A, 8V Vgs(th) (Max) @ Id: 1.4V @ 250µA Power Dissipation (Max): 74W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-VSON-CLIP (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 8.4 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 12.5 V Vgs (Max): +10V, -8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-47650-6,296-4765 0-2,296-47650-1 Base Product Number: CSD16327 Drive Voltage (Max Rds On, Min Rds On): 3V, 8V

Win Source Part Number: 1277966-CSD16327Q3T
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: NexFET™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 4mOhm @ 24A, 8V
Vgs(th) (Max) @ Id: 1.4V @ 250µA
Power Dissipation (Max): 74W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-VSON-CLIP (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 8.4 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 12.5 V
Vgs (Max): +10V, -8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Other Names: 296-47650-6,296-47650-2,296-47650-1
Base Product Number: CSD16327
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V

Buy Now Datasheet
Singapore, Singapore
25V 4.8mOhm MOSFET Transistor
278-CSD16327Q3T
25V 4.8mOhm MOSFET Transistor 278-CSD16327Q3T
25V, N ch NexFET MOSFET™, single SON3x3, 4.8mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD16327Q3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 4.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 4.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16327Q3T can be used for catalog matching and distributor lookup.

25V, N ch NexFET MOSFET™, single SON3x3, 4.8mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD16327Q3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 4.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 4.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16327Q3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-47650-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47650-2-ND
Single FETs, MOSFETs 296-47650-2-ND
N-Channel 25V 60A (Tc) 74W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 60A (Tc) 74W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47650-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47650-1-ND
Single FETs, MOSFETs 296-47650-1-ND
N-Channel 25V 60A (Tc) 74W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 60A (Tc) 74W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47650-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47650-6-ND
Single FETs, MOSFETs 296-47650-6-ND
N-Channel 25V 60A (Tc) 74W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 60A (Tc) 74W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
 - CSD16327Q3T - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 60A I(D), 25V, 0.0065ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 60A I(D), 25V, 0.0065ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16327Q3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16327Q3T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16327Q3T
MOSFET N-CH 25V 60A 8VSON

MOSFET N-CH 25V 60A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD16327Q3T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16327Q3T
Single FETs, MOSFETs CSD16327Q3T
MOSFET N-CH 25V 60A 8VSON

MOSFET N-CH 25V 60A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 25V, N ch NexFET MOSFETG , single SON3x3, 4.8mOhm 8-VSON-CLIP -55 to 150

MOSFET 25V, N ch NexFET MOSFETG , single SON3x3, 4.8mOhm 8-VSON-CLIP -55 to 150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277966-CSD16327Q3T 278-CSD16327Q3T 296-47650-2-ND CSD16327Q3T CSD16327Q3T CSD16327Q3T CSD16327Q3T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 25V 4.8mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 8-PowerTDFN VSON-CLIP (DQG) 8-PowerTDFN 8-PowerTDFN
rDS(on) 0.0065 ohms
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data