The CPH5516-TL-E is a composite transistor array containing matched PNP and NPN epitaxial planar silicon transistors in a single 5-CPH surface mount package, designed for high-current switching applications such as relay, lamp, motor, and IGBT gate drivers. The package measures 2.9mm × 1.6mm × 0.9mm with a mounting height of 0.9mm and complies with JEITA/JEDEC SC-74A (SOT-25) standards. It supports a collector-to-emitter
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 915716-CPH5516-TL-E
Features: Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 40V, 30V 2A 400MHz 1.2W Surface Mount 5-CPH
Package: SC-74A, SOT-753
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CPH551
Categories: Discrete Semiconductor Products
Case / Package: 5-CPH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 915716-CPH5516-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - CPH5516-TL-E |
| Polarity | NPN; PNP |