PNP Epitaxial Planar Silicon Transistor For High-Voltage Switching Applications
TRANS PNP 100V 2A CPH3 Product overview: CPH3148-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3148-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 102075-CPH3148-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: SC-96
Manufacturer Device Package: 3-CPH
Power - Max: 900mW
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 2A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 240mV @ 100mA, 1A
Current - Collector Cutoff (Max): 1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 5V
Frequency - Transition: 260MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
TRANS PNP 100V 2A 3CPH
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | CPH3148-TL-E | 276-CPH3148-TL-E | 102075-CPH3148-TL-E | CPH3148-TL-E |
| Product Name | 100V 2A Bipolar Transistor | Discrete Semiconductor Products | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | |
| IC(max) | 2000 milliamps | 2000 milliamps | ||
| VCEO | 100 volts | 100 volts |