Rochester Electronics Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 11.5A, 600V, 0.75ohm, N-Channel MOSFET, TO-220AB | |
| 17A, 600V, 0.61ohm, N-Channel Power MOSFET | |
| 18A, 450V, 0.34ohm, N-Channel MOSFET, TO-220AB | |
| 23A, 600V, 0.34ohm, N-Channel Power MOSFET | |
| 2SK3746 - N-Channel Silicon MOSFET For High-Voltage, High-Speed Switching Applications | |
| 2SK4101 - 6.4A, 650V, 1.1ohm, N-Channel Power MOSFET, TO-220AB | |
| 2SK4120 - 10A, 450V, 0.68ohm, N-Channel Power MOSFET, TO-220AB | |
| 2SK973L - General Switching Power MOSFET | |
| 3.5A, 600V, 3.25ohm, N-Channel Power MOSFET, TO-220AB | |
| 37A, 100V, 0.032ohm, N-Channel Power MOSFET, TO-220AB | |
| 400-2700 MHz, 28.8 dBm Avg., 28 V Airfast RF Power LDMOS Transistor | |
| 400V HEXFET, N-Channel Power MOSFET | |
| 4AM17 Power N and P Channel MOSFETS | |
| 50V, 70mA, P-Channel MOSFET | |
| 6A, 600V, 1.1ohm, N-Channel Power MOSFET, TO-220AB | |
| 6ED003L06 - Half-Bridge Based MOSFET Driver | |
| 73282 - MOSFET 60V, 12A, | |
| 7A, 600V, 1.1ohm, N-Channel Power MOSFET, TO-220AB | |
| 8.5A, 600V, 0.94ohm, N-Channel Power MOSFET, TO-220AB | |
| ADP3110 - Dual Bootstrapped 12 VOLT MOSFET Driver with Output Disable | |
| AEC 101 Qualified, 650V, 40A Fieldstop 4 trench IGBT | |
| AEC 101 Qualified, 650V, 75A Fieldstop 4 trench IGBT | |
| Airfast RF Power GaN Transistor, 1800-2200 MHz, 36 W Avg., 48 V | |
| Airfast RF Power GaN Transistor, 1805-2200 MHz, 48 W Avg., 48 V | |
| Airfast RF Power GaN Transistor, 1805-2200 MHz, 56 W Avg., 48 V | |
| Airfast RF Power GaN Transistor, 2110-2170 MHz, 59 W Avg., 48 V | |
| Airfast RF Power GaN Transistor, 3400-3600 MHz, 40 W AVG., 48 V | |
| Airfast RF Power LDMOS Transistor 1805-1880 MHz, 56 W Avg., 28 V | |
| Airfast RF Power LDMOS Transistor 1805-1995 MHz, 32 W Avg., 28 V | |
| Airfast RF Power LDMOS Transistor 1880-2025 MHz, 58 W Avg., 28 V | |
| Airfast RF Power LDMOS Transistor 2110-2170 MHz, 28 W Avg, 28 V | |
| Airfast RF Power LDMOS Transistor 2110-2170 MHz, 36 W Avg., 28 V | |
| Airfast RF Power LDMOS Transistor, 1000 W Peak, 960-1215 MHz, 50 V | |
| Airfast RF Power LDMOS Transistor, 1452-1511 MHz, 93 W Avg., 31 V | |
| Airfast RF Power LDMOS Transistor, 1805-1880 MHz, 50 W Avg., 28 V | |
| Airfast RF Power LDMOS Transistor, 1805-1880 MHz, 56 W Avg 30 V | |
| Airfast RF Power LDMOS Transistor, 1805-2200 MHz, 107 W Avg., 48 V | |
| Airfast RF Power LDMOS Transistor, 2110-2200 MHz, 87 W Avg., 30 V | |
| Airfast RF Power LDMOS Transistor, 2300-2690 MHz, 1.3 W Avg., 28 V | |
| Airfast RF Power LDMOS Transistor, 2496-2690 MHz, 26 dBm Avg, 48 V | |
| Airfast RF Power LDMOS Transistor, 700 W Pulse over 1030-1090 MHz, 52 V | |
| Airfast RF Power LDMOS Transistor, 720-960 MHz, 47 W Avg., 28 V | |
| Airfast RF Power LDMOS Transistor | |
| Airfast RF Power LDMOS Transistors, 1200-1400 MHz, 1000 W Peak, 50 V | |
| Airfast Wideband RF Power LDMOS Transistor, 136-520 MHz, 31 W, 13.6 V | |
| Airfast, RF Power LDMOS Transistor, 720-960 MHz, 80 W Avg., 48 V | |
| Automotive Three-Phase MOSFET Driver | |
| Bipolar NPN Transistor, 0.1A 200V | |
| Bipolar NPN Transistor, 0.4A 30V | |
| Bipolar NPN Transistor, 0.5A 50V | |
| Bipolar NPN Transistor, 30MA 20V | |
| Bipolar Transistor, -30V, -0.7A, Low VCE(sat), PNP Single CPH3 | |
| Buffer/Inverter Based MOSFET Driver, PDSO38 | |
| Discrete / Power MOSFET | |
| Dual Bootstrapped MOSFET Driver | |
| Dual MOSFET Driver with BOOTSTRAPPING | |
| DUAL, HIGH VOLTAGE MOSFET | |
| Full Bridge Based MOSFET Driver, PDSO24 | |
| Full Bridge Based MOSFET Driver, PDSO28 | |
| Full Bridge Based MOSFET Driver | |
| General Switching Power MOSFET | |
| Half Bridge Based IGBT/MOSFET Driver | |
| Half Bridge Based MOSFET Driver, CMOS, PDSO28 | |
| Half Bridge Based MOSFET Driver, PDSO24 | |
| Half Bridge Based MOSFET Driver, PDSO8 | |
| Half Bridge Based MOSFET Driver, PQFP48 | |
| Half Bridge Based MOSFET Driver | |
| Half-Bridge Based MOSFET Driver | |
| High Speed Power N-Channel MOSFET | |
| High Speed Transistor Optocouplers | |
| Insulated Gate Bipolar Transistor, 74A I(C), 650V V(BR)CES, N-Channel, TO-247 | |
| Insulated Gate Bipolar Transistor, 80A I(C), 650V V(BR)CES, N-Channel, TO-247 | |
| Insulated Gate Bipolar Transistor | |
| Large-Signal Power MOSFET For 100V Motor Drivers | |
| MOSFET 30MA 20V | |
| MOSFET 40A, 60V, 0.024ohm, N-Channel | |
| MOSFET N-Channel 100V 40A SMP | |
| MOSFET N-Channel 30V 0.15A | |
| MOSFET N-Channel 50V 0.1A | |
| MOSFET N-Channel 75V TO263-2 | |
| MOSFET N-Channel Single 40V 120A (Tc) TO262 | |
| MOSFET P-CH 50V 0.07A MCP3 | |
| MOSFET P-Channel 30V 0.1A | |
| MOSFET P-Channel 30V SOT-623 | |
| MOSFET, T14A, 500V, 0.52ohm, N-Channel | |
| N-Channel 30MA 15V MOSFET | |
| N-Channel Dual Gate MOSFET. UHF RF Low Noise Amplifier | |
| N-Channel Ignition IGBT, TO-263 | |
| N-Channel MOSFET High Speed Power Switching | |
| N-Channel MOSFET High Speed Switching | |
| N-Channel Power MOSFET 250V, 0.4A | |
| N-Channel Power MOSFET, 75V, 100A, TO-263-2L | |
| N-Channel Power MOSFET | |
| N-Channel Silicon MOSFET For DC/DC Converter Applications | |
| N-Channel Silicon MOSFET For FM Tuner, Vhf-Band Amplifier Applications | |
| N-Channel Silicon MOSFET For General Purpose Switching Device Application | |
| N-Channel Silicon MOSFET For General Purpose Switching Device Applications | |
| N-Channel Silicon MOSFET For General-Purpose Switching Device Applications | |
| N-Channel Silicon MOSFET For General-Purpose Switching Device | |
| N-Channel Silicon MOSFET General-Purpose Switching Device Application | |
| N-Channel Silicon MOSFET General-Purpose Switching Device Applications | |
| N-Channel Silicon MOSFET Ultrahigh-Speed Switching Applications | |
| N-Channel Silicon MOSFET, Ultrahigh-Speed Switching Applications | |
| N-Channel Silicon MOSFET | |
| N-Channel Small Signal MOSFET 60V, 380mA | |
| N-Channel, MOSFET | |
| N-Channl Silicon MOSFET For General-Purpose Switching Device Applications | |
| NCH 30MA 15V MOSFET | |
| Nch Single Power Mosfet 150V 1A 1950Mohm To-92(1) | |
| Nch Single Power Mosfet 60V 60A 8.7Mohm Mp-3Z/To-252 | |
| Nch Single Power Mosfet 60V 70A 5.8Mohm Mp-45F/To-220 | |
| Nch Single Power Mosfet 60V 83A 0.008Mohm Mp-25Z/To-220Smd | |
| Nch Single Power Mosfet 60V 83A | |
| Nch Single Power Mosfet 60V 84A | |
| Nch Single Power Mosfet | |
| NPN Epitaxial Planar Silicon Transistor | |
| P-Channel 4V Drive Series; Small Signal Field-Effect Transistor, P-Channel | |
| P-Channel MOSFET, 20V, 2.6A, SC70-6 | |
| P-Channel Silicon MOSFET For General-Purpose Switching Device Applications | |
| P-Channel Silicon MOSFET | |
| PNP Epitaxial Planar Silicon Transistor For Low-Frequency General-Purpose Amplifier Applications | |
| Pnp/NPN Epitaxial Planar Silicon Transistor | |
| Power Field-Effect Transistor, 20A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET | |
| Power Field-Effect Transistor, 2A, 600V, 4.4, N-Channel MOSFET | |
| Power Field-Effect Transistor, 30A, 60V, N-Channel MOSFET | |
| Power Field-Effect Transistor, 5A, 500V, N-Channel MOSFET | |
| Power Field-Effect Transistor, 5A, 800V, N-Channel MOSFET | |
| Power Field-Effect Transistor, 60A, 80V, N-Channel MOSFET | |
| Power Field-Effect Transistor, 65A, 20V, N-Channel MOSFET | |
| Power Field-Effect Transistor, 6A, 600V, N-Channel MOSFET | |
| Power Field-Effect Transistor, 7.5A, 600V, N-Channel MOSFET | |
| Power Field-Effect Transistor, 70A, 60V, N-Channel MOSFET | |
| Power Field-Effect Transistor, 84A, 60V, N-Channel MOSFET | |
| Power Field-Effect Transistor, N-Channel MOSFET | |
| Power Field-Effect Transistor, N-Channel, MOSFET | |
| Power Field-Effect Transistor | |
| Power MOSFET (N-ch 700V | |
| Power MOSFET (N-ch single 60V | |
| Power MOSFETs for Automotive | |
| RF Power Field-Effect Transistor, 1-Element, N-Channel, Metal-oxide Semiconductor FET | |
| RF Power Field-Effect Transistor, 1-Element, S Band, N-Channel, Metal-oxide Semiconductor FET | |
| RF Power Field-Effect Transistor, 1-Element, Ultra High Frequency Band, N-Channel, Metal-oxide Semiconductor FET | |
| RF Power Field-Effect Transistor, 2-Element, L Band, Silicon, N-Channel, Metal-oxide Semiconductor FET | |
| RF Power Field-Effect Transistor, 2-Element, Ultra High Frequency Band, N-Channel, Metal-oxide Semiconductor FET | |
| RF Power Field-Effect Transistor, 2-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET | |
| RF Power Field-Effect Transistor | |
| RF Power LDMOS Transistor | |
| RF Power LDMOS Transistors | |
| RF Small Signal Bipolar Transistor, 0.5A, PNP | |
| RF Small Signal Field-Effect Transistor, 1-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET | |
| RF Small Signal Field-Effect Transistor, N-Channel MOSFET | |
| RF Small Signal Field-Effect Transistor | |
| SI NCH Dual GATE MOSFET UHF RF LOW NOISE AMPLIFI | |
| Silicon N-Channel/P-Channel Complementary Power MOSFET | |
| Small Signal Bipolar Transistor with Built in Resistor | |
| Small Signal Bipolar Transistor, 0.1A, 1-Ele, NPN | |
| Small Signal Bipolar Transistor, 0.1A, 60V, NPN | |
| Small Signal Field-Effect Transistor, 0.05A, 40V, N-Channel MOSFET | |
| Small Signal Field-Effect Transistor, 0.07A, 50V, P-Channel MOSFET | |
| Small Signal Field-Effect Transistor, 0.15A, 30V, N-Channel MOSFET | |
| Small Signal Field-Effect Transistor, 0.1A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET | |
| Small Signal Field-Effect Transistor, 0.1A I(D), 1-Element, P-Channel, Metal-oxide Semiconductor FET | |
| Small Signal Field-Effect Transistor, 0.1A, 30V, N-Channel MOSFET | |
| Small Signal Field-Effect Transistor, 0.1A, 30V, P-Channel MOSFET, TO-236AB | |
| Small Signal Field-Effect Transistor, 0.1A, 50V, N-Channel MOSFET | |
| Small Signal Field-Effect Transistor, 0.1A, 60V, P-Channel | |
| Small Signal Field-Effect Transistor, 0.1A, N-Channel, Junction FET, TO-92 | |
| Small Signal Field-Effect Transistor, 1.2A, 60V, N-Channel MOSFET | |
| Small Signal Field-Effect Transistor, 1A, 600V, N-Channel MOSFET, TO-252AA | |
| Small Signal Field-Effect Transistor, 30A, 25V, N-Channel MOSFET | |
| Small Signal Field-Effect Transistor, 4.8A, 60V, N-Channel MOSFET | |
| Small Signal Field-Effect Transistor, 48A, 30V, N-Channel MOSFET | |
| Small Signal Field-Effect Transistor, N-Channel JFET | |
| Small Signal Field-Effect Transistor, N-Channel MOSFET | |
| Small Signal Field-Effect Transistor, N-Channel, Junction FET | |
| Small Signal Field-Effect Transistor, N-Channel, MOSFET | |
| Small Signal Field-Effect Transistor, P-Channel, MOSFET | |
| Small Signal Field-Effect Transistor | |
| Switching N Channel MOSFET | |
| Switching N-Channel Power Mosfet | |
| THREE-PHASE MOSFET DRIVER WITH INTEGRATED REGULATOR | |
| Trans MOSFET N-CH 50V 0.2A | |
| Transistor MOSFET N-CH 60V 0.9A 4-Pin(3+Tab) SOT-89 T/R | |
| Transistor Output Optocoupler, 1-Element, 2500V Isolation | |
| Transistor |
| << Prev | Next >> |