onsemi Discrete Semiconductor Products CPH3210-TL-E

Description
Transistor For Set-Up DC-DC Converter
Request a Quote Datasheet
Description
Transistor For Set-Up DC-DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CPH3210-TL-E - Rochester Electronics
Newburyport, MA, United States
Transistor For Set-Up DC-DC Converter

Transistor For Set-Up DC-DC Converter

Supplier's Site Datasheet
Discrete Semiconductor Products - 243219-CPH3210-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
243219-CPH3210-TL-E
Discrete Semiconductor Products 243219-CPH3210-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 243219-CPH3210-TL-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: CPH3210-TL-E Alternative Parts (Cross-Reference): 2SC5906(TE85L); 2SC5906(TE85L,F); 2SC5906(T5LCHINON); 2SC5906; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243219-CPH3210-TL-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: CPH3210-TL-E
Alternative Parts (Cross-Reference): 2SC5906(TE85L); 2SC5906(TE85L,F); 2SC5906(T5LCHINON); 2SC5906;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - CPH3210-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
CPH3210-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) CPH3210-TL-E
TRANSISTOR FOR SET-UP DC-DC CONV

TRANSISTOR FOR SET-UP DC-DC CONV

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number CPH3210-TL-E 243219-CPH3210-TL-E CPH3210-TL-E
Product Name Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SC-59, TO-236, SOT-23 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 1694145 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
50V 100mA SOT-23 Bipolar Transistor - 283-BCR 116 E6393 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -65 C (-85 F)
View Details
2 suppliers