NPN Epitaxial Planar Silicon Transistor For DC/DC Converter Applications
Bipolar (BJT) Transistor NPN 30V 3A 450MHz 900mW Surface Mount 3-CPH
Manufacturer: ON Semiconductor
Win Source Part Number: 202757-CPH3209-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 450MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 155mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
TRANS NPN 30V 3A 3CPH
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | CPH3209-TL-E | CPH3209-TL-E-ND | 202757-CPH3209-TL-E | CPH3209-TL-E |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - CPH3209-TL-E | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN |