The DTA123TM3T5G is a PNP bipolar digital transistor (BRT) with an integrated bias resistor network, designed to simplify circuit design and reduce board space. It is packaged in a SOT−723 case measuring 1.20 mm × 0.80 mm × 0.60 mm, and is rated for a maximum collector−emitter voltage of 50 Vdc and continuous collector current of 100 mAdc. The device dissipates up to 260 mW at 25°C with a derating of 2.0 mW/°C and has a junction-to-ambient thermal resistance of 480 °C/W. It operates within a junction and storage temperature range of −55°C to +150°C. The transistor features a minimum DC current gain of 160 at 5.0 mA collector current and a collector−emitter saturation voltage of 0.25 V maximum. It is Pb-free, RoHS compliant, AEC-Q101 qualified, and PPAP capable.
PNP Bipolar Digital Transistor (BRT)
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DTA123TM3T5G |
| Polarity | PNP |