Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - DTC114TE DTC114TE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 869899-DTC114TE Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 869899-DTC114TE Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC114TE is an NPN silicon surface mount transistor with a monolithic bias resistor network, designed to simplify circuit design and reduce board space by integrating a series base resistor and base-emitter resistor into a single device. It is housed in the SOT-416/SC-90 package, measuring 8.55 to 8.75 mm in length, 3.80 to 4.00 mm in width, and 1.35 to 1.75 mm in height. Maximum ratings include a collector-base voltage of 50 Vdc, collector-emitter voltage of 50 Vdc, and collector current of 100 mAdc. Power dissipation is 125 mW at 25°C, with an operating and storage temperature range of -55 to +150°C. Input resistance is specified between 7.0 and 13 kOhms, and DC current gain ranges from 100 to 600 at IC = 1.0 mA and VCE = 5 Vdc. The device is available in 7-inch/3000-unit tape and reel packaging (T1 suffix).

Datasheet Summary
Powered by GS/AI

The DTC114TE is an NPN silicon surface mount transistor with a monolithic bias resistor network, designed to simplify circuit design and reduce board space by integrating a series base resistor and base-emitter resistor into a single device. It is housed in the SOT-416/SC-90 package, measuring 8.55 to 8.75 mm in length, 3.80 to 4.00 mm in width, and 1.35 to 1.75 mm in height. Maximum ratings include a collector-base voltage of 50 Vdc, collector-emitter voltage of 50 Vdc, and collector current of 100 mAdc. Power dissipation is 125 mW at 25°C, with an operating and storage temperature range of -55 to +150°C. Input resistance is specified between 7.0 and 13 kOhms, and DC current gain ranges from 100 to 600 at IC = 1.0 mA and VCE = 5 Vdc. The device is available in 7-inch/3000-unit tape and reel packaging (T1 suffix).

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DTC114TE - 869899-DTC114TE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DTC114TE
869899-DTC114TE
TRANSISTORS - Transistors (BJT) - Single - DTC114TE 869899-DTC114TE
Manufacturer: ON Semiconductor Win Source Part Number: 869899-DTC114TE Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 869899-DTC114TE
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 869899-DTC114TE
Product Name TRANSISTORS - Transistors (BJT) - Single - DTC114TE
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325LT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type LGA
View Details
7 suppliers
MOSFETs - 1219599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details