N-Channel Silicon MOSFET
MOSFET N-CH 30V 6A CPH6 Product overview: CPH6434-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6434-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 114676-CPH6434-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Manufacturer Device Package: 6-CPH
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Logic Level Gate, 1.8V Drive
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 6A (Ta)
Rds On (Max) @ Id, Vgs: 41 mOhm @ 3A, 4V
Gate Charge (Qg) @ Vgs: 7nC @ 4V
Input Capacitance (Ciss) @ Vds: 790pF @ 10V
Power - Max: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 6A 6CPH
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | CPH6434-TL-E | 278-CPH6434-TL-E | 114676-CPH6434-TL-E | CPH6434-TL-E |
| Product Name | 30V 6A MOSFET Transistor | Discrete Semiconductor Products | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |