onsemi 30V 1.5A 500MHz SOT-23 Bipolar Transistor CPH6501-TL-E

Description
NPN BJT Transistor, 30V, 1.5A, 500MHz, SOT-23-6 Product overview: CPH6501-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, 500MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, 500MHz, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH6501-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 30V, 1.5A, 500MHz, SOT-23-6 Product overview: CPH6501-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, 500MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, 500MHz, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH6501-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.5A 500MHz SOT-23 Bipolar Transistor
277-CPH6501-TL-E
30V 1.5A 500MHz SOT-23 Bipolar Transistor 277-CPH6501-TL-E
NPN BJT Transistor, 30V, 1.5A, 500MHz, SOT-23-6 Product overview: CPH6501-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, 500MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, 500MHz, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH6501-TL-E can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 30V, 1.5A, 500MHz, SOT-23-6 Product overview: CPH6501-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, 500MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, 500MHz, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH6501-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - CPH6501-TL-E - 202781-CPH6501-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - CPH6501-TL-E
202781-CPH6501-TL-E
TRANSISTORS - Transistors (BJT) - Arrays - CPH6501-TL-E 202781-CPH6501-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 202781-CPH6501-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 500MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-CPH Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 225mV @ 15mA, 750mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 202781-CPH6501-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 500MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 225mV @ 15mA, 750mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CPH6501-TL-E - Rochester Electronics
Newburyport, MA, United States
Bipolar Transistor, 30V, 1.5A, Low VCE(sat), NPN Dual

Bipolar Transistor, 30V, 1.5A, Low VCE(sat), NPN Dual

Supplier's Site Datasheet
Bipolar Transistor Arrays - CPH6501-TL-E-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
CPH6501-TL-E-ND
Bipolar Transistor Arrays CPH6501-TL-E-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 1.5A 500MHz 1.2W Surface Mount 6-CPH

Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 1.5A 500MHz 1.2W Surface Mount 6-CPH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - CPH6501-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
CPH6501-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) CPH6501-TL-E
TRANS NPN 30V 1.5A CPH6

TRANS NPN 30V 1.5A CPH6

Supplier's Site
TRANS NPN 30V 1.5A CPH6 - 598-CPH6501-TL-E - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 1.5A CPH6
598-CPH6501-TL-E
TRANS NPN 30V 1.5A CPH6 598-CPH6501-TL-E
TRANS NPN 30V 1.5A CPH6

TRANS NPN 30V 1.5A CPH6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 277-CPH6501-TL-E 202781-CPH6501-TL-E CPH6501-TL-E CPH6501-TL-E-ND CPH6501-TL-E 598-CPH6501-TL-E
Product Name 30V 1.5A 500MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - CPH6501-TL-E Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 30V 1.5A CPH6
Polarity NPN NPN; 2 NPN (Dual) NPN NPN NPN; NPN
IC(max) 1500 milliamps 1500 milliamps
VCEO 30 volts 30 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data