DTC123TM3T5G is an NPN bipolar digital transistor with integrated bias resistors, housed in a SOT-723 package. It has a maximum collector-base voltage of 50 V, collector-emitter voltage of 50 V, and continuous collector current of 100 mA. The device features a typical input resistor of 2.2 kΩ, collector-emitter saturation voltage of 0.25 V, and DC current gain of 160 to 350 at 5 mA collector current. Maximum power dissipation is 260 mW at 25°C with a derating of 2.0 mW/°C. The junction and storage temperature range is -55°C to +150°C. The device is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified.
NPN Bipolar Digital Transistor (BRT)
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DTC123TM3T5G |
| Polarity | NPN |