Texas Instruments High-Performance Analog -20V 6.5mOhm MOSFET Transistor CSD25404Q3

Description
-20V, P ch NexFET MOSFET™, single SON 3x3, 6.5mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD25404Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 6.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 6.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25404Q3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
-20V, P ch NexFET MOSFET™, single SON 3x3, 6.5mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD25404Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 6.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 6.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25404Q3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-20V 6.5mOhm MOSFET Transistor
278-CSD25404Q3
-20V 6.5mOhm MOSFET Transistor 278-CSD25404Q3
-20V, P ch NexFET MOSFET™, single SON 3x3, 6.5mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD25404Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 6.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 6.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25404Q3 can be used for catalog matching and distributor lookup.

-20V, P ch NexFET MOSFET™, single SON 3x3, 6.5mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD25404Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 6.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 6.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25404Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CSD25404Q3 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, -104A I(D), 20V, 0.0121ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, -104A I(D), 20V, 0.0121ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25404Q3 - 849190-CSD25404Q3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25404Q3
849190-CSD25404Q3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25404Q3 849190-CSD25404Q3
Manufacturer: Texas Instruments Win Source Part Number: 849190-CSD25404Q3 Series: NexFET™ Features: 20 V Package: Reel - TR Family Name: CSD25404 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-47255-1, 296-47255-2, CSD25404Q3-ND, 296-47255-6

Manufacturer: Texas Instruments
Win Source Part Number: 849190-CSD25404Q3
Series: NexFET™
Features: 20 V
Package: Reel - TR
Family Name: CSD25404
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-47255-1, 296-47255-2, CSD25404Q3-ND, 296-47255-6

Buy Now Datasheet
Single FETs, MOSFETs - 296-47255-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47255-1-ND
Single FETs, MOSFETs 296-47255-1-ND
P-Channel 20V 104A (Tc) 2.8W (Ta), 96W (Tc) Surface Mount 8-VSONP (3x3.15)

P-Channel 20V 104A (Tc) 2.8W (Ta), 96W (Tc) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47255-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47255-2-ND
Single FETs, MOSFETs 296-47255-2-ND
P-Channel 20V 104A (Tc) 2.8W (Ta), 96W (Tc) Surface Mount 8-VSONP (3x3.15)

P-Channel 20V 104A (Tc) 2.8W (Ta), 96W (Tc) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47255-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47255-6-ND
Single FETs, MOSFETs 296-47255-6-ND
P-Channel 20V 104A (Tc) 2.8W (Ta), 96W (Tc) Surface Mount 8-VSONP (3x3.15)

P-Channel 20V 104A (Tc) 2.8W (Ta), 96W (Tc) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25404Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25404Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25404Q3
MOSFET P-CH 20V 104A 8VSON

MOSFET P-CH 20V 104A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Pch MOSFET

MOSFET 20V Pch MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD25404Q3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD25404Q3
Single FETs, MOSFETs CSD25404Q3
MOSFET P-CH 20V 104A 8VSON

MOSFET P-CH 20V 104A 8VSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CSD25404Q3 CSD25404Q3 849190-CSD25404Q3 296-47255-1-ND CSD25404Q3 CSD25404Q3 CSD25404Q3
Product Name -20V 6.5mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25404Q3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
rDS(on) 0.0121 ohms
Package Type VSON-CLIP (DQG) SOT3 8-PowerVDFN 8-PowerVDFN 8-PowerVDFN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data