The BUV48 is an NPN silicon power transistor designed for high-voltage, high-speed switching in inductive circuits, such as switching regulators, inverters, and motor controls. It is packaged in a TO-218 (CASE 340D-02) case. The device has a collector-emitter sustaining voltage of 400 Vdc, a continuous collector current rating of 15 A, and a maximum power dissipation of 150 W at 25°C. It operates over a junction temperature range of -65°C to +175°C with a thermal resistance of 1°C/W from junction to case. Inductive fall time is 60 ns at 25°C, and the transistor meets AEC-Q200 and RoHS standards.
Manufacturer: ON Semiconductor
Win Source Part Number: 865045-BUV48
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 865045-BUV48 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUV48 |
| Package Type | SOT3 |