The CPH6021-TL-H is an NPN silicon RF transistor in a 6-CPH surface-mount package, designed for low-noise amplification in high-frequency applications. It has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 867131-CPH6021-TL-H
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor NPN 12V 100mA 10GHz 700mW Surface Mount 6-CPH
Package: Bulk
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 6-CPH
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 867131-CPH6021-TL-H |
| Product Name | TRANSISTORS - RF Transistors (BJT) - CPH6021-TL-H |
| Polarity | NPN |