NPN Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
TRANS PREBIAS NPN 50V SOT723
TRANS PREBIAS NPN 50V SOT723
NPN BJT 50V 100mA SOT-723 Digital Transistor Product overview: DTC124EM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC124EM3T5G can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 50V SOT723
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN
TRANS PREBIAS NPN 50V SOT723
BRT TRANSISTOR, 50V, 22K/22KOHM, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 22K/22KOHM, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTC124EM3T5G | 488-DTC124EM3T5GTR-ND | 292-DTC124EM3T5G | DTC124EM3T5G | DTC124EM3T5G | DTC124EM3T5G | 49X8809 |
| Product Name | Single, Pre-Biased Bipolar Transistors | 50V 100mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors | Brt Transistor, 50V, 22K/22Kohm, Sot-723; Digital Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | NPN | NPN - Pre-Biased; NPN | |||
| Package Type | SOT-723 3 LEAD | SOT-723 | SOT-723 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |