N-channel 60 V logic level MOSFET designed for high-performance automotive applications, packaged in an LFPAK56 (Power-SO8) surface-mount package. It has a maximum drain-source voltage of 60 V, continuous drain current of 16.7 A at 25 °C, and a drain-source on-state resistance of 51 to 59 mΩ at 25 °C with VGS = 5 V. The device supports a maximum junction temperature of 175 °C and is rated for repetitive avalanche energy up to 8.84 mJ. It meets AEC-Q101 standards for automotive use.
Manufacturer: NXP
Win Source Part Number: 865040-BUK9Y59-60E,1
Series: Automotive, AEC-Q101, TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 16.7A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8
Package: Bulk
Package: SC-100, SOT-669
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56, Power-SO8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 865040-BUK9Y59-60E,115 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y59-60E,115 |
| Polarity | N-Channel |