The BUK98150-55A/CU is an N-channel TrenchMOS logic level FET designed for automotive and general-purpose power switching applications, such as 12 V and 24 V loads including motors, lamps, and solenoids. It is housed in a SC-73 (SOT223) surface-mounted package with four leads and an increased heatsink. The device has a maximum drain-source voltage of 55 V, a continuous drain current of 5.5 A at 25 °C, and a maximum power dissipation of 8 W. It exhibits a typical drain-source on-state resistance of 116 mΩ at V_GS = 10 V and 25 °C, and 128 mΩ at V_GS = 5 V and 25 °C. The FET is AEC-Q101 compliant and suitable for automotive applications. Its non-repetitive avalanche energy is rated at 22 mJ.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 846425-BUK98150-55A/
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 846425-BUK98150-55A/CU,135 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK98150-55A/CU,135 |
| Package Type | SOT3 |