N-Channel 40V 75A (Tc) 96W (Tc) Through Hole TO-220AB
Power Field-Effect Transistor, SIL3P
Win Source Part Number: 1314668-BUK958R5-40E
Category: Discrete Semiconductor Products>Transistors
Series: TrenchMOS™
Package: Tube
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Rds On (Max) @ Id, Vgs: 6.6mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power Dissipation (Max): 96W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 20.9 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 2600 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: NXP USA Inc.
Base Product Number: BUK95
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
| DigiKey | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Transistors |
| Product Number | 568-9867-5-ND | BUK958R5-40E,127 | 1314668-BUK958R5-40E,127 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | |
| Polarity | N-Channel | N-Channel |