onsemi Single, Pre-Biased Bipolar Transistors DTA123JM3T5G

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA123JM3T5G-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA123JM3T5G-ND
Single, Pre-Biased Bipolar Transistors DTA123JM3T5G-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Buy Now Datasheet
 - DTA123JM3T5G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Digital Transistor (BRT)

PNP Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA123JM3T5G
Bipolar Transistors - Pre-Biased DTA123JM3T5G
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP

Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA123JM3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA123JM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA123JM3T5G
TRANS PREBIAS PNP 50V SOT723

TRANS PREBIAS PNP 50V SOT723

Supplier's Site
Brt Transistor, 50V, 2.2K/47Kohm, Sot723; Digital Transistor Polarity Onsemi - 49X8777 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2K/47Kohm, Sot723; Digital Transistor Polarity Onsemi
49X8777
Brt Transistor, 50V, 2.2K/47Kohm, Sot723; Digital Transistor Polarity Onsemi 49X8777
BRT TRANSISTOR, 50V, 2.2K/47KOHM, SOT723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2K/47KOHM, SOT723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 2.2K/47Kohm, Sot723; Digital Transistor Polarity Onsemi - 45J0670 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2K/47Kohm, Sot723; Digital Transistor Polarity Onsemi
45J0670
Brt Transistor, 50V, 2.2K/47Kohm, Sot723; Digital Transistor Polarity Onsemi 45J0670
BRT TRANSISTOR, 50V, 2.2K/47KOHM, SOT723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2K/47KOHM, SOT723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number DTA123JM3T5G-ND DTA123JM3T5G DTA123JM3T5G DTA123JM3T5G 49X8777
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, 50V, 2.2K/47Kohm, Sot723; Digital Transistor Polarity Onsemi
Polarity PNP PNP
Package Type SOT-723 SOT-723 3 LEAD TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PB1219AR,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
Single, Pre-Biased Bipolar Transistors - BCR133E6393HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 652702P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details