Manufacturer: ON Semiconductor
Win Source Part Number: 1030138-CPH3212-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 330MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 40mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
NPN Epitaxial Planar Silicon Transistor For DC/DC Converter Applications
Bipolar (BJT) Transistor NPN 50V 5A 330MHz 900mW Surface Mount 3-CPH
NPN BJT Transistor, 50V, 5A, 330MHz, SOT-23-3 Product overview: CPH3212-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, 330MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, 330MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3212-TL-E can be used for catalog matching and distributor lookup.
TRANS NPN 50V 5A 3CPH
TRANS NPN 50V 5A 3CPH
Bipolar Transistors - BJT BIP NPN 5A 50V
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1030138-CPH3212-TL-E | CPH3212-TL-E | CPH3212-TL-EOSTR-ND | 276-CPH3212-TL-E | CPH3212-TL-E | CPH3212-TL-E | CPH3212-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CPH3212-TL-E | Single Bipolar Transistors | 50V 5A 330MHz SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT | |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; 3-CPH | SOT23; SC-59, TO-236, SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |