onsemi CS7054YDWR16

Description
Buffer/Inverter Based MOSFET Driver, 0.4A, PDSO16
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 0.4A, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS7054 is a monolithic low-side PWM FET controller designed to drive N-channel power MOSFETs or IGBTs for DC brush motor speed control and other loads such as solenoids. It is available in an SO-16L package, measuring 10.15 to 10.45 mm in length and 7.40 to 7.60 mm in width. The device features a 200 mA peak gate drive output, a 5.0 V ±3.0% linear regulator, overvoltage and overcurrent protection, and a sleep mode with current draw below 275 µA. It operates with a fixed-frequency PWM signal adjustable from 0% to 100% duty cycle and includes fault timeout and output inhibit functions. The part meets AEC-Q200 automotive qualification standards.

Datasheet Summary
Powered by GS/AI

The CS7054 is a monolithic low-side PWM FET controller designed to drive N-channel power MOSFETs or IGBTs for DC brush motor speed control and other loads such as solenoids. It is available in an SO-16L package, measuring 10.15 to 10.45 mm in length and 7.40 to 7.60 mm in width. The device features a 200 mA peak gate drive output, a 5.0 V ±3.0% linear regulator, overvoltage and overcurrent protection, and a sleep mode with current draw below 275 µA. It operates with a fixed-frequency PWM signal adjustable from 0% to 100% duty cycle and includes fault timeout and output inhibit functions. The part meets AEC-Q200 automotive qualification standards.

Suppliers

Company
Product
Description
Supplier Links
 - CS7054YDWR16 - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 0.4A, PDSO16

Buffer/Inverter Based MOSFET Driver, 0.4A, PDSO16

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CS7054YDWR16
Package Type DIP16
Unlock Full Specs
to access all available technical data

Similar Products

CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Advanced Linear Devices, Inc.
View Details