Nexperia B.V. Dual N-channel 80 V, 20 mΩ logic level MOSFET BUK9K20-80EX

Description
Dual Logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual Logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 80 V, 20 mΩ logic level MOSFET in an LFPAK56D (SOT1205) package, rated for 175 °C junction temperature and compliant with AEC-Q101. Features repetitive avalanche ruggedness, true logic level gate operation with VGS(th) > 0.5 V at 175 °C, and a maximum drain-source on-state resistance of 19.4 mΩ at 25 °C and 10 A. Capable of 23 A continuous drain current at 25 °C and 68 W total power dissipation. Suitable for automotive 12 V, 24 V, and 48 V systems including motor, lamp, and solenoid control.

Datasheet Summary
Powered by GS/AI

Dual N-channel 80 V, 20 mΩ logic level MOSFET in an LFPAK56D (SOT1205) package, rated for 175 °C junction temperature and compliant with AEC-Q101. Features repetitive avalanche ruggedness, true logic level gate operation with VGS(th) > 0.5 V at 175 °C, and a maximum drain-source on-state resistance of 19.4 mΩ at 25 °C and 10 A. Capable of 23 A continuous drain current at 25 °C and 68 W total power dissipation. Suitable for automotive 12 V, 24 V, and 48 V systems including motor, lamp, and solenoid control.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 80 V, 20 mΩ logic level MOSFET - BUK9K20-80EX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 80 V, 20 mΩ logic level MOSFET
BUK9K20-80EX
Dual N-channel 80 V, 20 mΩ logic level MOSFET BUK9K20-80EX
Dual Logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual Logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • AEC-Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V, 24 V and 48 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1324093-BUK9K20-80EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1324093-BUK9K20-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1324093-BUK9K20-80EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324093-BUK9K20-80EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 80V Current - Continuous Drain (Id) @ 25°C: 23A Rds On (Max) @ Id, Vgs: 17mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power - Max: 68W Supplier Device Package: LFPAK56D Gate Charge (Qg) (Max) @ Vgs: 25.5nC @ 5V Input Capacitance (Ciss) (Max) @ Vds: 3462pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1205, 8-LFPAK56 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BUK9K20-80EX-ND,9346 60017115,1727-7405-1 ,1727-7405-2,1727-74 05-6 Base Product Number: BUK9K20 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324093-BUK9K20-80EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 80V
Current - Continuous Drain (Id) @ 25°C: 23A
Rds On (Max) @ Id, Vgs: 17mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power - Max: 68W
Supplier Device Package: LFPAK56D
Gate Charge (Qg) (Max) @ Vgs: 25.5nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 3462pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-1205, 8-LFPAK56
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BUK9K20-80EX-ND,934660017115,1727-7405-1,1727-7405-2,1727-7405-6
Base Product Number: BUK9K20
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7405-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7405-6-ND
FET, MOSFET Arrays 1727-7405-6-ND
Mosfet Array 2 N-Channel (Dual) 80V 23A (Ta) 68W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 80V 23A (Ta) 68W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7405-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7405-2-ND
FET, MOSFET Arrays 1727-7405-2-ND
Mosfet Array 2 N-Channel (Dual) 80V 23A (Ta) 68W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 80V 23A (Ta) 68W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7405-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7405-1-ND
FET, MOSFET Arrays 1727-7405-1-ND
Mosfet Array 2 N-Channel (Dual) 80V 23A (Ta) 68W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 80V 23A (Ta) 68W Surface Mount LFPAK56D

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 80 V MOSFET Transistor
289-BUK9K20-80EX
N-Channel Dual 80 V MOSFET Transistor 289-BUK9K20-80EX
BUK9K20-80E - Dual N-channel 80 V, 20 mΩ logic level MOSFET Product overview: BUK9K20-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 80 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K20-80EX can be used for catalog matching and distributor lookup.

BUK9K20-80E - Dual N-channel 80 V, 20 mΩ logic level MOSFET Product overview: BUK9K20-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 80 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K20-80EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BUK9K20-80EX - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
FET, MOSFET Arrays - BUK9K20-80EX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK9K20-80EX
FET, MOSFET Arrays BUK9K20-80EX
MOSFET 2 N-CH 80V 23A LFPAK56D

MOSFET 2 N-CH 80V 23A LFPAK56D

Supplier's Site Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia - 46AC0532 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia
46AC0532
Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia 46AC0532
MOSFET, AEC-Q101, DUAL N-CH, 80V, SOT1205 ROHS COMPLIANT: YES

MOSFET, AEC-Q101, DUAL N-CH, 80V, SOT1205 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9K20-80EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9K20-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9K20-80EX
MOSFET 2N-CH 80V 23A LFPAK56D

MOSFET 2N-CH 80V 23A LFPAK56D

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK9K20-80EX 1324093-BUK9K20-80EX 1727-7405-6-ND 289-BUK9K20-80EX BUK9K20-80EX BUK9K20-80EX 46AC0532 BUK9K20-80EX
Product Name Dual N-channel 80 V, 20 mΩ logic level MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays N-Channel Dual 80 V MOSFET Transistor FET, MOSFET Arrays Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
IDSS 23000 milliamps 23000 milliamps
VGS(off) 10 volts
PD 68 milliwatts
Unlock Full Specs
to access all available technical data