60V, N ch NexFET MOSFET™, single TO-220, 4mOhm 3-TO-220 -55 to 175 Product overview: CSD18542KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18542KCS can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 170A I(D), 60V, 0.0051ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
N-Channel 60V 200A (Ta) 200W (Tc) Through Hole TO-220-3
Manufacturer: Texas Instruments
Win Source Part Number: 916124-CSD18542KCS
Series: NexFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 200A (Ta) 200W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tray
Mounting: Through Hole
Family Name: CSD18542
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-42271-5, 296-CSD18542KCS, 296-42271-5-ND, CSD18542KCS-ND
MOSFET 60V N-channel NexFET Power MOSFET
MOSFET N-CH 60V 200A TO220-3
MOSFET N-CH 60V 200A TO220-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-CSD18542KCS | CSD18542KCS | 296-CSD18542KCS-ND | 916124-CSD18542KCS | CSD18542KCS | CSD18542KCS | CSD18542KCS |
| Product Name | 60V 4mOhm TO-220 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18542KCS | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| rDS(on) | 0.0051 ohms | ||||||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| Packing Method | Tube; Tube | Tube; Tube |