P-Channel MOSFET for switching applications, rated at -30 V drain-to-source voltage and -5 A continuous drain current, with a maximum ON-resistance of 115 mΩ at -4 V gate bias. Packaged in CPH6, measuring 2.9 mm × 2.0 mm × 0.95 mm, and mounted as a surface-mount device. Operation is valid from -55 °C to 150 °C junction temperature with a maximum power dissipation of 1.6 W on a 900 mm² ceramic substrate. The part meets RoHS and UL 94 V-0 standards, and is available in a Pb-Free and Halogen Free finish. Switching characteristics include a total gate charge of 10 nC and turn-on time of 7.5 ns.
Manufacturer: ON Semiconductor
Win Source Part Number: 867136-CPH6341-TL-W
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 30 V 5A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 6-CPH
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 867136-CPH6341-TL-W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6341-TL-W |
| Polarity | P-Channel |