Texas Instruments High-Performance Analog 40V 0.96mOhm MOSFET Transistor CSD18510Q5B

Description
40V, N ch NexFET MOSFET™, single SON5x6, 0.96mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18510Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.96mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 0.96mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18510Q5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V, N ch NexFET MOSFET™, single SON5x6, 0.96mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18510Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.96mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 0.96mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18510Q5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.96mOhm MOSFET Transistor
278-CSD18510Q5B
40V 0.96mOhm MOSFET Transistor 278-CSD18510Q5B
40V, N ch NexFET MOSFET™, single SON5x6, 0.96mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18510Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.96mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 0.96mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18510Q5B can be used for catalog matching and distributor lookup.

40V, N ch NexFET MOSFET™, single SON5x6, 0.96mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18510Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.96mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 0.96mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18510Q5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - CSD18510Q5B - 809360-CSD18510Q5B - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - CSD18510Q5B
809360-CSD18510Q5B
FETs - Single - CSD18510Q5B 809360-CSD18510Q5B
Manufacturer: Texas Instruments Win Source Part Number: 809360-CSD18510Q5B Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: 8-VSON-CLIP (5x6) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 156W (Tc) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 0.96mOhm at 32A, 10V Gate Charge (Qg) (Maximum) at Vgs: 153nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 11400pF at 20V Current - Continuous Drain (Id) at 25°C: 300A (Tc) Vgs(th) (Maximum) at Id: 2.3V at 250μA Maximum Vgs: ±20V

Manufacturer: Texas Instruments
Win Source Part Number: 809360-CSD18510Q5B
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40V
Supplier Device Package: 8-VSON-CLIP (5x6)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 156W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 0.96mOhm at 32A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 153nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 11400pF at 20V
Current - Continuous Drain (Id) at 25°C: 300A (Tc)
Vgs(th) (Maximum) at Id: 2.3V at 250μA
Maximum Vgs: ±20V

Buy Now Datasheet
Single FETs, MOSFETs - 296-48514-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48514-2-ND
Single FETs, MOSFETs 296-48514-2-ND
N-Channel 40V 300A (Tc) 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 300A (Tc) 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-48514-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48514-1-ND
Single FETs, MOSFETs 296-48514-1-ND
N-Channel 40V 300A (Tc) 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 300A (Tc) 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-48514-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48514-6-ND
Single FETs, MOSFETs 296-48514-6-ND
N-Channel 40V 300A (Tc) 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 300A (Tc) 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
 - CSD18510Q5B - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 300A I(D), 40V, 0.0016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 300A I(D), 40V, 0.0016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD18510Q5B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18510Q5B
Single FETs, MOSFETs CSD18510Q5B
MOSFET N-CH 40V 300A 8VSON

MOSFET N-CH 40V 300A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18510Q5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18510Q5B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18510Q5B
MOSFET N-CH 40V 300A 8VSON

MOSFET N-CH 40V 300A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V, N ch NexFET MOSFETG , single SON5x6, 0.96mOhm 8-VSON-CLIP -55 to 150

MOSFET 40V, N ch NexFET MOSFETG , single SON5x6, 0.96mOhm 8-VSON-CLIP -55 to 150

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CSD18510Q5B 809360-CSD18510Q5B 296-48514-2-ND CSD18510Q5B CSD18510Q5B CSD18510Q5B CSD18510Q5B
Product Name 40V 0.96mOhm MOSFET Transistor FETs - Single - CSD18510Q5B Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
QG 153 nC
PD 156000 milliwatts 156000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 8-PowerTDFN SON8 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data