Bipolar Transistor, 50V, 3A, Low VCE(sat), NPN Dual CPH5, CPH5, 3000-REEL Product overview: CPH5504-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH5504-TL-E can be used for catalog matching and distributor lookup.
CPH5504 - Bipolar Transistor, 50V, 3A, Low VCE(sat) NPN Dual CPH5
Manufacturer: ON Semiconductor
Win Source Part Number: 202763-CPH5504-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 380MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 5-CPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 210mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 3A 380MHz 1.2W Surface Mount 5-CPH
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 3A 380MHz 1.2W Surface Mount 5-CPH
Bipolar Transistors - BJT BIP NPN+NPN 3A 50V
TRANS 2NPN 50V 3A 5CPH
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-CPH5504-TL-E | CPH5504-TL-E | 202763-CPH5504-TL-E | CPH5504-TL-EOSTR-ND | CPH5504-TL-E | CPH5504-TL-E |
| Product Name | Dual 50V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - CPH5504-TL-E | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; 2 NPN (Dual) | NPN | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 50 volts | 50 volts | ||||
| VCBO | 100 volts | |||||
| fT | 380 MHz |