Win Source Part Number: 1050090-BUL147G
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): TIP102G; 2N6040G; 2N6043G; BUJ105A,127; BD535J; ST13007;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-BUL147G,ONSONSB
TRANS NPN 400V 8A TO-220
Power Bipolar Transistor, 8A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
| Win Source Electronics | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Power MOSFET |
| Product Number | 1050090-BUL147G | 488-BUL147G-ND | BUL147G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | |
| Package Type | SOT3 | TO-220; TO-220-3 | TO-220; TO-220AB |