V23990-P189-A10-PM is a three-phase power integrated module integrating a rectifier bridge, inverter with IGBT and FRED, and a brake chopper, designed for industrial frequency converters. It operates at 1200V and 35A, includes an NTC thermistor, and is UL recognized. The module uses a flowPIM 2 package with a prescribed mounting requirement: module surface flatness must be under 0.05mm over 100mm, surface roughness under Rz 10, and heatsink fastening torque must be 4-6Nm for M5 screws. Handling instructions specify maximum pin loads of 35N at 25°C and 5N continuously at 100°C, with no vibration allowed on pins. It is packaged in ESD-protected trays with 21 modules per tray.
Standard Power Integrated Module. flowPIM 2.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | V23990P189A10PM |
| Product Name | Power IGBT Transistor |
| Package Type | flowPIM 2 |