SEMITRANS® 4, IGBT4 Modules
IGBT, MODULE, 1.2KV, 1.305KA; Continuous Collector Current:1.305kA; Collector Emitter Saturation Voltage:1.83V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKM900GA12E4 | 86W0701 |
| Product Name | Power IGBT Transistor | Igbt, Module, 1.2Kv, 1.305Ka; Continuous Collector Current Semikron |
| Package Type | Module | TO-3 |