Skyworks Solutions, Inc. RF Small Signal Transistor pHEMT SKY65050-372LF

Description
0.45-6.0 GHz Low Noise Transistor
Request a Quote Datasheet
Description
0.45-6.0 GHz Low Noise Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Small Signal Transistor pHEMT - SKY65050-372LF - Richardson RFPD
Downers Grove, IL, United States
RF Small Signal Transistor pHEMT
SKY65050-372LF
RF Small Signal Transistor pHEMT SKY65050-372LF
0.45-6.0 GHz Low Noise Transistor

0.45-6.0 GHz Low Noise Transistor

Supplier's Site Datasheet
RF FETs, MOSFETs - 863-1067-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
863-1067-2-ND
RF FETs, MOSFETs 863-1067-2-ND
RF Mosfet pHEMT FET 3V 20mA 2.4GHz 15.5dB 10.5dBm SC-70-4

RF Mosfet pHEMT FET 3V 20mA 2.4GHz 15.5dB 10.5dBm SC-70-4

Buy Now Datasheet
RF FETs, MOSFETs - 863-1067-1-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
863-1067-1-ND
RF FETs, MOSFETs 863-1067-1-ND
RF Mosfet pHEMT FET 3V 20mA 2.4GHz 15.5dB 10.5dBm SC-70-4

RF Mosfet pHEMT FET 3V 20mA 2.4GHz 15.5dB 10.5dBm SC-70-4

Buy Now Datasheet
RF FETs, MOSFETs - 863-1067-6-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
863-1067-6-ND
RF FETs, MOSFETs 863-1067-6-ND
RF Mosfet pHEMT FET 3V 20mA 2.4GHz 15.5dB 10.5dBm SC-70-4

RF Mosfet pHEMT FET 3V 20mA 2.4GHz 15.5dB 10.5dBm SC-70-4

Buy Now Datasheet
Singapore, Singapore
3V MOSFET Transistor
285-SKY65050-372LF
3V MOSFET Transistor 285-SKY65050-372LF
RF MOSFET PHEMT FET 3V SC70-4 Product overview: SKY65050-372LF from Skyworks Solutions, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SKY65050-372LF can be used for catalog matching and distributor lookup.

RF MOSFET PHEMT FET 3V SC70-4 Product overview: SKY65050-372LF from Skyworks Solutions, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SKY65050-372LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SKY65050-372LF - 190347-SKY65050-372LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SKY65050-372LF
190347-SKY65050-372LF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SKY65050-372LF 190347-SKY65050-372LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 190347-SKY65050-372L F Packaging: Reel - TR Voltage Rating: 6V Current Rating: 55mA Frequency: 2.4GHz Current - Test: 20mA Gain: 15.5dB Transistor Polarity: pHEMT FET Voltage - Test: 3V Noise Figure: 0.4dB Power - Output: 10.5dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70-4 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 190347-SKY65050-372LF
Packaging: Reel - TR
Voltage Rating: 6V
Current Rating: 55mA
Frequency: 2.4GHz
Current - Test: 20mA
Gain: 15.5dB
Transistor Polarity: pHEMT FET
Voltage - Test: 3V
Noise Figure: 0.4dB
Power - Output: 10.5dBm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-4
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RF JFET Transistors
SKY65050-372LF
RF JFET Transistors SKY65050-372LF
RF JFET Transistors .45-6.0GHz NF .45dB Gain 15.5dB @ 2.4GHz

RF JFET Transistors .45-6.0GHz NF .45dB Gain 15.5dB @ 2.4GHz

Buy Now Datasheet
RF FETs, MOSFETs - SKY65050-372LF - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
SKY65050-372LF
RF FETs, MOSFETs SKY65050-372LF
IC PHEMT 2.4GHZ 70MA LN SC70-4

IC PHEMT 2.4GHZ 70MA LN SC70-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SKY65050-372LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SKY65050-372LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SKY65050-372LF
RF MOSFET PHEMT FET 3V SC70-4

RF MOSFET PHEMT FET 3V SC70-4

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF MOSFET Transistors RF Transistors
Product Number SKY65050-372LF 863-1067-2-ND 285-SKY65050-372LF 190347-SKY65050-372LF SKY65050-372LF SKY65050-372LF SKY65050-372LF
Product Name RF Small Signal Transistor pHEMT RF FETs, MOSFETs 3V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SKY65050-372LF RF JFET Transistors RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Type PHEMT PHEMT JFET
Package Type SC-70 SC-82A, SOT-343 Tape & Reel (TR) SOT3; SC-70-4 SC-82A, SOT-343 SC-70-4
Polarity N-Channel pHEMT FET
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data