Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2130K1-G TN2130K1-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 094073-TN2130K1-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 85mA (Tj) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 Ohm @ 120mA, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 094073-TN2130K1-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 85mA (Tj) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 Ohm @ 120mA, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2130K1-G - 094073-TN2130K1-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2130K1-G
094073-TN2130K1-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2130K1-G 094073-TN2130K1-G
Manufacturer: Microchip Technology Win Source Part Number: 094073-TN2130K1-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 85mA (Tj) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 Ohm @ 120mA, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 094073-TN2130K1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360mW (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 85mA (Tj)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 Ohm @ 120mA, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power MOSFET Transistor - TN2130K1-G - Richardson RFPD
Downers Grove, IL, United States
Power MOSFET Transistor
TN2130K1-G
Power MOSFET Transistor TN2130K1-G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
300V 85MA MOSFET Transistor
278-TN2130K1-G
300V 85MA MOSFET Transistor 278-TN2130K1-G
MOSFET N-CH 300V 85MA TO236AB Product overview: TN2130K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 85MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 85MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2130K1-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 85MA TO236AB Product overview: TN2130K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 85MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 85MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2130K1-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2648917P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648917P
MOSFETs 2648917P
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 300V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 300V

Supplier's Site
MOSFETs - 2648917 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648917
MOSFETs 2648917
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 300V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 300V

Supplier's Site
MOSFETs - 2648916 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648916
MOSFETs 2648916
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 300V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 300V

Supplier's Site
Single FETs, MOSFETs - TN2130K1-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2130K1-GDKR-ND
Single FETs, MOSFETs TN2130K1-GDKR-ND
N-Channel 300V 85mA (Tj) 360mW (Tc) Surface Mount TO-236AB (SOT23)

N-Channel 300V 85mA (Tj) 360mW (Tc) Surface Mount TO-236AB (SOT23)

Buy Now Datasheet
Single FETs, MOSFETs - TN2130K1-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2130K1-GTR-ND
Single FETs, MOSFETs TN2130K1-GTR-ND
N-Channel 300V 85mA (Tj) 360mW (Tc) Surface Mount TO-236AB (SOT23)

N-Channel 300V 85mA (Tj) 360mW (Tc) Surface Mount TO-236AB (SOT23)

Buy Now Datasheet
Single FETs, MOSFETs - TN2130K1-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2130K1-GCT-ND
Single FETs, MOSFETs TN2130K1-GCT-ND
N-Channel 300V 85mA (Tj) 360mW (Tc) Surface Mount TO-236AB (SOT23)

N-Channel 300V 85mA (Tj) 360mW (Tc) Surface Mount TO-236AB (SOT23)

Buy Now Datasheet
Mosfet, N-Ch, 300V, 0.085A, To-236Ab; Channel Type Microchip - 80AH9059 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 300V, 0.085A, To-236Ab; Channel Type Microchip
80AH9059
Mosfet, N-Ch, 300V, 0.085A, To-236Ab; Channel Type Microchip 80AH9059
MOSFET, N-CH, 300V, 0.085A, TO-236AB; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:85mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

MOSFET, N-CH, 300V, 0.085A, TO-236AB; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:85mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Channel Enhancement-Mode, 300V, 25 Ohm Rohs Compliant Microchip - 96AC7492 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Channel Enhancement-Mode, 300V, 25 Ohm Rohs Compliant Microchip
96AC7492
Mosfet, N-Channel Enhancement-Mode, 300V, 25 Ohm Rohs Compliant Microchip 96AC7492
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 300V, 25 OHM ROHS COMPLIANT: YES

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 300V, 25 OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mosfet, N-Ch, 300V, 0.085A, To-236Ab Rohs Compliant Microchip - 82AH2223 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 300V, 0.085A, To-236Ab Rohs Compliant Microchip
82AH2223
Mosfet, N-Ch, 300V, 0.085A, To-236Ab Rohs Compliant Microchip 82AH2223
MOSFET, N-CH, 300V, 0.085A, TO-236AB ROHS COMPLIANT: YES

MOSFET, N-CH, 300V, 0.085A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN2130K1-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN2130K1-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN2130K1-G
MOSFET N-CH 300V 85MA TO236AB

MOSFET N-CH 300V 85MA TO236AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 300V 25Ohm

MOSFET 300V 25Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 094073-TN2130K1-G TN2130K1-G 278-TN2130K1-G 2648917P TN2130K1-GDKR-ND 80AH9059 96AC7492 82AH2223 TN2130K1-G TN2130K1-G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2130K1-G Power MOSFET Transistor 300V 85MA MOSFET Transistor MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 300V, 0.085A, To-236Ab; Channel Type Microchip Mosfet, N-Channel Enhancement-Mode, 300V, 25 Ohm Rohs Compliant Microchip Mosfet, N-Ch, 300V, 0.085A, To-236Ab Rohs Compliant Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 300 volts 300 volts
PD 360 milliwatts 360 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data