Semikron, Inc. Power IGBT Transistor SKM75GAL063D

Description
Superfast NPT-IGBT Module|•N channel, homogeneous Si-structure (NPT-Non punch-through IGBT)|•Low tail current with low temperature dependence|•High short circuit capability, self limiting if term. G is clamped to E|•Pos. temp.-coeff. of Vce(sat)|•Very low Cies, Coes, Cres|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DBC Direct Copper Bonding Technology without hard mould|•Large clearance (10 mm) and creepage distances (20 mm)|Typical Applications:|•Switc hing (not for linear use)|•Switched mode power supplies|•UPS|•Three phase inverters for servo/AC motor speed control|•Pulse frequencies also > 10kHz
Request a Quote
Description
Superfast NPT-IGBT Module|•N channel, homogeneous Si-structure (NPT-Non punch-through IGBT)|•Low tail current with low temperature dependence|•High short circuit capability, self limiting if term. G is clamped to E|•Pos. temp.-coeff. of Vce(sat)|•Very low Cies, Coes, Cres|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DBC Direct Copper Bonding Technology without hard mould|•Large clearance (10 mm) and creepage distances (20 mm)|Typical Applications:|•Switc hing (not for linear use)|•Switched mode power supplies|•UPS|•Three phase inverters for servo/AC motor speed control|•Pulse frequencies also > 10kHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SKM75GAL063D is a Superfast NPT-IGBT module in a SEMITRANS 2 package, designed for switched-mode power supplies, UPS systems, and three-phase inverters for motor speed control. It features a freewheeling diode with a reverse voltage rating of 600 V and a continuous collector current of 75 A at 25 ℃. The module has a thermal impedance of 0.48 ℃/W from junction to case for the IGBT under DC conditions and meets UL 94 V-0 flammability standards. It is a DBC-based module with 10 mm clearance and 20 mm creepage distance, and is ESD-sensitive per IEC 60747-1.

Datasheet Summary
Powered by GS/AI

SKM75GAL063D is a Superfast NPT-IGBT module in a SEMITRANS 2 package, designed for switched-mode power supplies, UPS systems, and three-phase inverters for motor speed control. It features a freewheeling diode with a reverse voltage rating of 600 V and a continuous collector current of 75 A at 25 ℃. The module has a thermal impedance of 0.48 ℃/W from junction to case for the IGBT under DC conditions and meets UL 94 V-0 flammability standards. It is a DBC-based module with 10 mm clearance and 20 mm creepage distance, and is ESD-sensitive per IEC 60747-1.

Suppliers

Company
Product
Description
Supplier Links
Power IGBT Transistor - SKM75GAL063D - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
SKM75GAL063D
Power IGBT Transistor SKM75GAL063D
Superfast NPT-IGBT Module|•N channel, homogeneous Si-structure (NPT-Non punch-through IGBT)|•Low tail current with low temperature dependence|•High short circuit capability, self limiting if term. G is clamped to E|•Pos. temp.-coeff. of Vce(sat)|•Very low Cies, Coes, Cres|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DBC Direct Copper Bonding Technology without hard mould|•Large clearance (10 mm) and creepage distances (20 mm)|Typical Applications:|•Switc hing (not for linear use)|•Switched mode power supplies|•UPS|•Three phase inverters for servo/AC motor speed control|•Pulse frequencies also > 10kHz

Superfast NPT-IGBT Module|•N channel, homogeneous Si-structure (NPT-Non punch-through IGBT)|•Low tail current with low temperature dependence|•High short circuit capability, self limiting if term. G is clamped to E|•Pos. temp.-coeff. of Vce(sat)|•Very low Cies, Coes, Cres|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DBC Direct Copper Bonding Technology without hard mould|•Large clearance (10 mm) and creepage distances (20 mm)|Typical Applications:|•Switching (not for linear use)|•Switched mode power supplies|•UPS|•Three phase inverters for servo/AC motor speed control|•Pulse frequencies also > 10kHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number SKM75GAL063D
Product Name Power IGBT Transistor
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - RJH3047ADPK-80#T2 - 932041-RJH3047ADPK-80#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - 9056172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans2
Number of units in IC 2
View Details