Features
Applications
IGBT MODULE, 1.2KV, 660A, SEMITRANS 3; Continuous Collector Current:660A; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:SEMITRANS 2 SKM Series RoHS Compliant: Yes
| Richardson RFPD | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKM600GB126D | SKM600GB126D | 65H6846 |
| Product Name | Power IGBT Transistor | SEKG IGBTs | Igbt Module, 1.2Kv, 660A, Semitrans 3; Continuous Collector Current Semikron |
| Package Type | Semitrans 3 | TO-3 |