The SLIMDIP-W is an insulated transfer-molded DIPIPM module designed for three-phase DC-to-AC power conversion in low-power motor inverter drives operating from AC 100-240V (DC up to 400V). It integrates six RC-IGBTs in an open-emitter configuration with built-in bootstrap diodes and current-limiting resistors. The module includes drive circuits, under-voltage, short-circuit, and over-temperature protection with fault signaling for N-side IGBTs. It supports 3V and 5V logic input interfaces and provides an analog temperature output via VOT. The package measures 5.5 g and operates with a case temperature range of -30°C to +115°C. The device meets UL1557 File E323585 certification and has a 2000 Vrms isolation rating. Junction temperature is rated up to 150°C, with a recommended average junction temperature limit of 125°C. Junction-to-case thermal resistance is 4.0 K/W per 1/6 module.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | SLIMDIP-W |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |