The QJD1212SA2 is a dual silicon carbide MOSFET module rated for 120 amperes continuous current and 1200 volts, with a typical on-resistance of 20 mΩ at 25°C. It features an isolated aluminum nitride baseplate, zero reverse recovery diodes, and operates with a maximum junction temperature of 175°C. The module has a thermal resistance of 0.52°C/W from junction to case per MOSFET and weighs 270 grams. Mounting requires 5 N-m torque on M6 screws, and an isolation voltage of 3500 volts is specified. Operating junction temperature ranges from -40°C to 150°C under switching conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | QJD1212SA2 |
| Product Name | Silicon Carbide MOSFET Modules |