The QJD1260SA1 is a dual silicon carbide MOSFET module with integrated Schottky diodes, designed for high-frequency, high-power applications. It features a 1200 V drain-source voltage rating and a continuous drain current of 600 A, with a typical on-resistance of 4.0 mΩ at 25°C. Each device contains two MOSFETs, with an aluminum nitride isolated baseplate for simplified thermal management. The module operates with a maximum junction temperature of 175°C and a maximum case temperature of 125°C. Thermal resistance from junction to case is 0.114°C/W per MOSFET. The module weighs 420 grams and uses M5 screws for mounting with a torque of 3.5 N-m. It has an isolation voltage of 3500 V and includes an NTC thermistor with a 5.0 kΩ resistance at 25°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | QJD1260SA1 |
| Product Name | Silicon Carbide MOSFET Modules |