Powerex, Inc. Silicon Carbide MOSFET Modules QJD1740SA1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QJD1740SA1 is a dual silicon carbide MOSFET module rated for 400 amperes continuous drain current and 1700 volts drain-source voltage, with a typical on-resistance of 7.3 mΩ at 25°C. Each module includes two MOSFETs with integrated super-fast recovery silicon carbide Schottky diodes and features an isolated aluminum nitride baseplate. The device operates with a maximum junction temperature of 175°C and a maximum case temperature of 125°C. Thermal resistance from junction to case is 0.091 °C/W per MOSFET, and the module weighs 420 grams. It supports a 3.5 N-m mounting torque for M5 screws and a 4.5 N-m terminal torque for M6 screws. The module has a 4000 V isolation voltage and includes an NTC thermistor with a 5.00 kΩ resistance at 25°C. It is designed for high-frequency, high-temperature, and energy-saving power systems.

Datasheet Summary
Powered by GS/AI

The QJD1740SA1 is a dual silicon carbide MOSFET module rated for 400 amperes continuous drain current and 1700 volts drain-source voltage, with a typical on-resistance of 7.3 mΩ at 25°C. Each module includes two MOSFETs with integrated super-fast recovery silicon carbide Schottky diodes and features an isolated aluminum nitride baseplate. The device operates with a maximum junction temperature of 175°C and a maximum case temperature of 125°C. Thermal resistance from junction to case is 0.091 °C/W per MOSFET, and the module weighs 420 grams. It supports a 3.5 N-m mounting torque for M5 screws and a 4.5 N-m terminal torque for M6 screws. The module has a 4000 V isolation voltage and includes an NTC thermistor with a 5.00 kΩ resistance at 25°C. It is designed for high-frequency, high-temperature, and energy-saving power systems.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - QJD1740SA1 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
QJD1740SA1
Silicon Carbide MOSFET Modules QJD1740SA1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number QJD1740SA1
Product Name Silicon Carbide MOSFET Modules
Unlock Full Specs
to access all available technical data

Similar Products

CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R160M1 - AIMBG120R160M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,235 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
5 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114935PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers