SEMiX™ IGBT modules are power semiconductor devices for inverters and chopper circuits, available in half-bridge, sixpack, or chopper topologies. The SEMiX™ 4 series, which includes SEMIX453GD176HDC, features a 69 x 183 mm footprint, a 3-mm copper baseplate, and operates in 1700 V voltage class with trench IGBT technology and HD-CAL inverse diodes. Modules have a flat 17-mm height, integrated NTC temperature sensor, and comply with EN 50178 for 4.8 kV AC insulation testing. Dual driver interfaces are offered in solder-pin or spring-contact versions. The design supports low inductance operation and parallel connection. Module assembly requires ESD precautions and adherence to specified torque values for thermal and electrical reliability.
SEMiX® offers users a high degree of flexibility in system configuration. Inverters, for instance, can be constructed either with compact sixpacks (SEMiX® 13/33c) or with thermally decoupled half bridges in the same family of housings. This can result in a better thermal spreading effect that can reduce the external thermal resistance by up to 20 %, thus making it possible to increase the current by up to 15 % or reduce the chip temperature by 15...20 K. If these advantages are not made use of, less complex heat sink designs than those in sixpacks are possible.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SEMIX453GD176HDC |
| Product Name | Power IGBT Transistor |
| Package Type | SEMiX 33c |